The ECS-200-S-1X is a through-hole quartz crystal oscillator rated for 20.000 MHz operation with a 10 pF load capacitance, using the HC-49UX package measuring 11.05 mm x 4.65 mm. It operates within a temperature range of -10 to +70 °C, exhibits a frequency stability of ±50 ppm over that range, and has a frequency tolerance of ±20 ppm at +25 °C. The device supports fundamental mode oscillation with a maximum equivalent series resistance of 30 ©, operates at a drive level of 1.0 mW, and complies with RoHS standards. It has MSL 1 moisture sensitivity level and is rated for storage temperatures from -55 to +125 °C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
20MHz ±30ppm Crystal Series 20 Ohms HC-49/U
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-200-S-1X | X996-ND | ECS-200-S-1X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/U | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 20 MHz | 20 MHz |