The ECS-200-CDX-0914 is a surface mount quartz crystal in the CSM-3X series, designed for compact PCB applications with a reduced footprint compared to the CSM-7X. It operates from 12.000 to 40.000 MHz in fundamental mode with a shunt capacitance of 7 pF and maximum drive level of 100 μW. The device supports load capacitances of 10 or 20 pF and has an operating temperature range of -10°C to +70°C with frequency stability of ±50 ppm over that range. Frequency tolerance at +25°C is ±30 ppm. The crystal is lead-free and RoHS compliant, with a low profile SMD package and symmetric pins 1 and 2. Soldering follows a peak temperature profile of +260°C for 10 seconds max with two cycles permitted. The part is MSL 1 with matte Sn/Cu lead finish.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
20MHz ±10ppm Crystal 10pF 50 Ohms HC-49/US
20MHz ±10ppm Crystal 10pF 50 Ohms HC-49/US
20MHz ±10ppm Crystal 10pF 50 Ohms HC-49/US
CRYSTAL, 20MHZ, 10PF, SMD, 7MM X 4.1MM ROHS COMPLIANT: YES
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals | Crystals |
| Product Number | ECS-200-CDX-0914 | XC1929TR-ND | ECS-200-CDX-0914 | 61AK3894 |
| Product Name | Surface Mount Crystals | Crystals | Crystals | Crystal, 20Mhz, 10Pf, Smd, 7Mm X 4.1Mm Rohs Compliant Ecs Inc International |
| Package / Form Factor | Surface Mount | Surface Mount; HC-49/US | Surface Mount; Surface Mount | Surface Mount |
| Features / Standards | RoHS | Lead-Free | RoHS | |
| Frequency | 20 MHz | 20 MHz | ||
| Frequency Stability | 30 ppm | 30 ppm |