ECS Inc. International Surface Mount Crystals CSM-8Q

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CSM-8Q is a surface-mount device (SMD) crystal with a compact footprint of 7.0 x 5.0 mm, designed for applications requiring precise frequency control. It is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The crystal operates within a frequency range of 8.000 to 36.000 MHz and features a fundamental mode of oscillation. Frequency tolerance is specified at ±30 ppm at +25°C, with frequency stability of ±100 ppm over a temperature range of -55°C to +125°C. The shunt capacitance is 7 pF, and the load capacitance can be specified in the part number, typically at 10 to 20 pF. The drive level is rated at 100 OºW, and the aging rate in the first year is ±5 ppm at +25°C. The CSM-8Q is RoHS compliant and features a symmetrical design, allowing for interchangeable pad connections. It is packaged in tape and reel format for automated assembly processes. This crystal is suitable for applications that require a reliable frequency source in a compact form factor.

Datasheet Summary
Powered by GS/AI

The CSM-8Q is a surface-mount device (SMD) crystal with a compact footprint of 7.0 x 5.0 mm, designed for applications requiring precise frequency control. It is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. The crystal operates within a frequency range of 8.000 to 36.000 MHz and features a fundamental mode of oscillation. Frequency tolerance is specified at ±30 ppm at +25°C, with frequency stability of ±100 ppm over a temperature range of -55°C to +125°C. The shunt capacitance is 7 pF, and the load capacitance can be specified in the part number, typically at 10 to 20 pF. The drive level is rated at 100 OºW, and the aging rate in the first year is ±5 ppm at +25°C. The CSM-8Q is RoHS compliant and features a symmetrical design, allowing for interchangeable pad connections. It is packaged in tape and reel format for automated assembly processes. This crystal is suitable for applications that require a reliable frequency source in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - CSM-8Q - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
CSM-8Q
Surface Mount Crystals CSM-8Q
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet

Technical Specifications

  ECS Inc. International
Product Category Crystals
Product Number CSM-8Q
Product Name Surface Mount Crystals
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-18-5PLX-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
4 suppliers
Surface Mount Crystals - ECS-120-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - X066B-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 100 ppm
Load Capacitance 13 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-8-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers