20MHz ±30ppm Crystal 20pF 30 Ohms HC-49/US
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | X195-ND | ECS-200-20-4DN |
| Product Name | Crystals | Crystals |
| Package / Form Factor | Through Hole; HC-49/US | Through Hole |
| Frequency Stability | 100 ppm | |
| Load Capacitance | 20 pF | 20 pF |