The ECS-196.6-20-1X is a through-hole quartz crystal operating at 19.6608 MHz with a load capacitance of 20 pF, housed in an HC-49UX package measuring 12.7 mm x 4.8 mm. It operates from -10°C to +70°C with a frequency stability of ±30 ppm and a shunt capacitance of 7 pF. The device uses an AT cut, has a maximum drive level of 1.0 mW, and supports operation in the 12.500-15.999 MHz range at the 3rd overtone. It is RoHS compliant, has MSL 1 rating, and exhibits a first-year aging of ±5 ppm at +25°C. The solder profile specifies a peak temperature of +260°C for up to 10 seconds with two cycles maximum.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
19.6608MHz ±30ppm Crystal 20pF 20 Ohms HC-49/U
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-196.6-20-1X | X984-ND | ECS-196.6-20-1X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/U | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 19.66 MHz | 19.66 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |