The ECX-2236 is a surface mount crystal designed for wireless and IoT applications, featuring a compact 2.5 x 2.0 x 0.55 mm package. It operates from 12.000 to 80.000 MHz with a fundamental mode of oscillation, a load capacitance of 8 pF, and a maximum drive level of 100 μW. Frequency tolerance is ±50 ppm at +25°C, and frequency stability is ±50 ppm across the operating temperature range of -20°C to +70°C. The part has a shunt capacitance of 5 pF and an aging rate of ±5 ppm over the first year at +25°C. It meets MSL 1 solderability standards with gold-plated leads and supports reflow profiles up to +260°C for 10 seconds.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
19.2MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
19.2MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
19.2MHz ±20ppm Crystal 10pF 80 Ohms 4-SMD, No Lead
CRYSTAL 19.2000MHZ 10PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-192-10-36-JTM-TR | XC3011DKR-ND | ECS-192-10-36-JTM-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 19.2 MHz | 19.2 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |