ECS Inc. International Crystals ECS-180-20-4

Description
18MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
18MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X178-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X178-ND
Crystals X178-ND
18MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

18MHz ±30ppm Crystal 20pF 40 Ohms HC-49/US

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number X178-ND
Product Name Crystals
Package / Form Factor Through Hole; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QA-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Crystals - 50-ECS-120.003-18-5PXEN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 50 ppm
View Details
2 suppliers
SMD All Ceramic Crystal Resonator - SMAC-1045H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 10.0 x 4.5mm
Features / Standards RoHS; Lead-Free
Frequency 3.5 to 8 MHz
View Details