Aker Technology USA Corporation 4 Pin Crystal C3E C3E-32.000-12-1015-X-M

Description
Crystal, 3.20mm x2.50mm,32MHz,12pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,32MHz,12pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal package, operating from 8.000 to 156.250 MHz in fundamental or third overtone modes. This part operates at 32.000 MHz with 12 pF load capacitance, ±10 ppm frequency tolerance, ±15 ppm frequency stability over the -40 to +85 °C temperature range, and a maximum drive level of 100 µW. It meets RoHS standards and is supplied in a 250-piece reel.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal package, operating from 8.000 to 156.250 MHz in fundamental or third overtone modes. This part operates at 32.000 MHz with 12 pF load capacitance, ±10 ppm frequency tolerance, ±15 ppm frequency stability over the -40 to +85 °C temperature range, and a maximum drive level of 100 µW. It meets RoHS standards and is supplied in a 250-piece reel.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-32.000-12-1015-X-M
4 Pin Crystal C3E C3E-32.000-12-1015-X-M
Crystal, 3.20mm x2.50mm,32MHz,12pF,- 40-85C

Crystal, 3.20mm x2.50mm,32MHz,12pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-32.000-12-1015-X-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719242 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers