The ECS-160-S-1X is a through-hole quartz crystal of the HC-49UX series, operating at 16.000 MHz with a load capacitance of 10 pF and a frequency tolerance of ±20 ppm. It uses an AT-cut crystal with a maximum drive level of 1.0 mW and an equivalent series resistance of 20 Ω in fundamental mode. Operating temperature ranges from -10°C to +70°C with ±50 ppm frequency stability over this range. The crystal is RoHS compliant, has MSL 1 moisture sensitivity, and is rated for storage from -55°C to +125°C. Its aging rate is ±5 ppm over the first year at +25°C. The package dimensions follow the HC-49UX standard, with a side and bottom profile as specified.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
16MHz ±30ppm Crystal Series 20 Ohms HC-49/U
16MHz ±30ppm Crystal Series 20 Ohm -10°C ~ 70°C Through Hole HC49/U
| ECS Inc. International | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-160-S-1X | X1008-ND | 226-ECS-160-S-1X |
| Product Name | Through Hole Crystals | Crystals | 16MHz ±30ppm Crystal Series 20 Ohm -10°C ~ 70°C Through Hole HC49/U |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/U | |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 16 MHz |