ECS Inc. International Crystals ECS-130.625-CD-0373TR

Description
13.0625MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet
Description
13.0625MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - XC873TR-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC873TR-ND
Crystals XC873TR-ND
13.0625MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

13.0625MHz ±20ppm Crystal 12pF 30 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 13.0625MHZ 12PF SMD

CRYSTAL 13.0625MHZ 12PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number XC873TR-ND ECS-130.625-CD-0373TR
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 12 pF 12 pF
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-39.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 39 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
32.768KHz Tuning Fork Crystal - SMLF-2012 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details