ECS Inc. International Crystals ECS-160-S-1

Description
16MHz ±30ppm Crystal Series 20 Ohms HC-49/U
Request a Quote Datasheet
Description
16MHz ±30ppm Crystal Series 20 Ohms HC-49/U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - X077-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X077-ND
Crystals X077-ND
16MHz ±30ppm Crystal Series 20 Ohms HC-49/U

16MHz ±30ppm Crystal Series 20 Ohms HC-49/U

Buy Now Datasheet
Crystals ECS-160-S-1
CRYSTAL 16.0000MHZ SERIES TH

CRYSTAL 16.0000MHZ SERIES TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number X077-ND ECS-160-S-1
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/U Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 216265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details