The ECX-53BQ is a miniature surface mount crystal with a 3.2 x 5 mm footprint, AEC-Q200 qualified, and RoHS compliant. It operates from -40°C to +125°C with a frequency stability of ±100 ppm for the DS option, and a load capacitance specified in the part number. The crystal supports fundamental mode oscillation from 8.000 to 54.000 MHz, with maximum equivalent series resistance ranging from 30 to 100 Ω depending on frequency. It has a shunt capacitance of 7 pF and a maximum drive level of 100 μW. The part uses a four-pad configuration with grounded terminals.
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
16MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
16MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-160-18-30BQ-DS | XC1990TR-ND |
| Product Name | Surface Mount Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 16 MHz | |
| Frequency Stability | 100 ppm | 100 ppm |