The ECS-150-S-1X is a through-hole quartz crystal in the HC-49UX package, operating from 1.800 to 100.000 MHz with a load capacitance specified in the part number and a frequency stability of ±50 ppm over the temperature range of -10 to +70°C. It uses an AT cut, has a maximum drive level of 1.0 mW, shunt capacitance of 7 pF, and is RoHS compliant with MSL 1 rating. The part employs fundamental mode for frequencies up to 30.000 MHz and third overtone for 30.000 to 100.000 MHz, with equivalent series resistance values specified by frequency range. The package dimensions and solder profile comply with industry standards for through-hole mounting.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Crystals | Crystals |
| Product Number | ECS-150-S-1X | X994-ND |
| Product Name | Through Hole Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; HC-49/U |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 15 MHz |