ECS Inc. International Crystals ECS-147.4-32.4

Description
14.7456MHz ±30ppm Crystal 32pF 40 Ohms HC-49/US
Request a Quote Datasheet
Description
14.7456MHz ±30ppm Crystal 32pF 40 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - ECS-147.4-32.4-ND - DigiKey
Thief River Falls, MN, United States
14.7456MHz ±30ppm Crystal 32pF 40 Ohms HC-49/US

14.7456MHz ±30ppm Crystal 32pF 40 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 14.7456MHZ 32PF TH

CRYSTAL 14.7456MHZ 32PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number ECS-147.4-32.4-ND ECS-147.4-32.4
Product Name Crystals Crystals
Package / Form Factor Through Hole; HC-49/US Through Hole
Frequency Stability 50 ppm
Load Capacitance 32 pF 32 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystal Units - 1735831 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details