The ECX-32 is a surface mount crystal designed for wireless and high-density applications, housed in a 3.2 x 2.5 x 0.8 mm ceramic package. It operates over a frequency range of 8.000 to 54.000 MHz with a fundamental mode of oscillation, a shunt capacitance of 5 pF, and a maximum drive level of 100 µW. Frequency tolerance is ±50 ppm at +25°C, and frequency stability is ±50 ppm across the operating temperature range of -20°C to +70°C. Equivalent series resistance ranges from 40 Ω to 400 Ω depending on frequency. The crystal is RoHS compliant, has an MSL 1 rating, and a gold finish. The part number ECS-147.4-10-33-AGL-
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
14.7456MHz ±25ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
CRYSTAL 14.7456MHZ 10PF SMD
| ECS Inc. International | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-147.4-10-33-AGL-TR | XC2922TR-ND | ECS-147.4-10-33-AGL-TR |
| Product Name | Surface Mount Crystals | Crystals | Crystals |
| Package / Form Factor | Surface Mount | Surface Mount; 4-SMD, No Lead | Surface Mount; Surface Mount |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 14.75 MHz | 14.75 MHz | |
| Frequency Stability | 30 ppm | 30 ppm |