ECS-3X10X and ECS-3X9X are miniature quartz crystals for high-frequency applications, offering shock and vibration resistance and stable performance over temperature. They are housed in a tubular package with dimensions of 3.0mm x 10.0mm or 3.0mm x 9.0mm, respectively. Operating frequencies range from 3.50 to 9.83 MHz for the 3X10X and 4.00 to 70.00 MHz for the 3X9X, with a load capacitance of 16 pF typ. and tolerance of ±50 ppm at +25°C. Frequency stability is ±50 ppm over -10 to +60°C, and drive level is 50 to 100 μW. The crystals meet RoHS standards and have an insulation resistance of 500 MΩ min. at 100V DC, with aging of ±5 ppm max. in the first year at +25°C.
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.
Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.
Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
14.31818MHz ±50ppm Crystal 18pF 50 Ohms Cylindrical Can, Radial
| ECS Inc. International | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Crystals | Crystals | Crystals |
| Product Number | ECS-143-18-9X | 50-ECS-143-18-9X-ND | ECS-143-18-9X |
| Product Name | Through Hole Crystals | Crystals | Crystals |
| Package / Form Factor | Through Hole Crystals | Through Hole; Cylindrical Can, Radial | Through Hole |
| Features / Standards | RoHS | Lead-Free | |
| Frequency | 14.32 MHz | 14.32 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |