1.The whole 304 stainless steel countertop ensures the maximum hygiene and cleanliness; 2.Pneumatic vacuum diaphragm valve is adopted, and the service life is not less than 500,000 times of opening and closing. 3.Equipped with a crushing and grinding system and a centrifugal dewatering device. The crushing and grinding system is made of stainless steel 9CR18, which has a long service life; the centrifugal dewatering technology removes more water and has high dewatering efficiency. 4.Equipped with anti-foreign body locking function, metal foreign bodies can be easily removed when entering the knife disk; 5.Equipped with a handheld high-pressure water gun, convenient for equipment shell cleaning; 6.The discharge port is equipped with an independent control device, which is linked with the vacuum pump host; 7.The optional big data intelligent cloud platform monitoring system is equipped with remote control, automatic fault repair, real-time monitoring of equipment operation and other functions. It is equipped with overvoltage, overcurrent, phase loss, short circuit, overheating and other fault alarm and automatic protection functions.
| KINTEP NEW POWER | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Name | Kitchen Waste Disposal |