The ProVolt® Series PV10 is a quarter-turn rotary actuator designed for valve control with input voltage compatibility across 115vac, 230vac, 24vac, 24vdc, and 12vdc. It delivers 1,000 in/lbs (113 Nm) of torque with a 23-second cycle time per 90 degrees. The actuator supports optional battery backup with a 12Vdc, 0.8Ah sealed lead-acid battery, enabling fail-open or fail-close operation during power loss. It is certified for hazardous locations under Class I, Div. 1 Groups C & D and Class II, Div. 1 Groups E, F & G. The mounting pad complies with ISO 5211 F07 and F10 standards with a 17mm female star drive. Weight is 18 lb (8.2 kg) and operating temperature ranges from -4°F to 104°F (-20°C to 40°C). A universal mounting style is provided.
The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of
the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This new series can operate loads from 400 to 1500 in/lbs.
The PV Series can also be ordered with the Optional Battery Backup Feature. When installed, the actuator’s internal battery will provide power to the motor in the event of an external power failure.
The actuator can be configured in the field for FAIL OPEN or FAIL CLOSE. Switching from external power to battery power is seamless – when the external power source fails, the internal transfer
circuit switches to battery power automatically without any operator intervention.
This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise valve position control using 4-20mA, 0-10V or 1-5V external input signal.
NOTE: The Modulating Option CANNOT be added in the field.
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | ProVolt® Series PV10 |
| Product Name | Multi-Voltage Actuator With Optional Battery Backup |