Ecliptek Corporation Oscillators EB13E2H2H-20.000M TR

Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2773-EB13E2H2H-20.000MCT-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EB13E2H2H-20.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystal Oscillators - 2191982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2191982
Crystal Oscillators 2191982
Ecliptek EB13E2H2H-20.000M TR Oscillator

Ecliptek EB13E2H2H-20.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2191981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2191981
Crystal Oscillators 2191981
Ecliptek EB13E2H2H-20.000M TR Oscillator

Ecliptek EB13E2H2H-20.000M TR Oscillator

Supplier's Site
Crystal Oscillators - 2191982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Oscillators
2191982P
Crystal Oscillators 2191982P
Ecliptek EB13E2H2H-20.000M TR Oscillator

Ecliptek EB13E2H2H-20.000M TR Oscillator

Supplier's Site
OSC XO 20MHZ 3.3V CMOS SMD

OSC XO 20MHZ 3.3V CMOS SMD

Supplier's Site
Oscillator, 20Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek - 88AH6216 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 20Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
88AH6216
Oscillator, 20Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek 88AH6216
OSCILLATOR, 20MHZ, LVCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

OSCILLATOR, 20MHZ, LVCMOS, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 2773-EB13E2H2H-20.000MCT-ND 2191982 EB13E2H2H-20.000M TR 88AH6216
Product Name Oscillators Crystal Oscillators Oscillators Oscillator, 20Mhz, Lvcmos, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
Oscillator Type XO XO; XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 510ACA47M2500AAG - 907128-510ACA47M2500AAG - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Programmable Timers and Oscillators - TLC555MJG - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S3 - S33305-12.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 12 MHz
Frequency Stability 50 ppm
View Details