Ecliptek Corporation Oscillators EB13E2H2H-16.000M TR

Description
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 2773-EB13E2H2H-16.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EB13E2H2H-16.000MCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 2773-EB13E2H2H-16.000MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

16MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
OSC XO 16MHZ 3.3V CMOS SMD

OSC XO 16MHZ 3.3V CMOS SMD

Supplier's Site
Osc, 16Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek - 65AH6063 - Newark, An Avnet Company
Chicago, IL, United States
Osc, 16Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
65AH6063
Osc, 16Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek 65AH6063
OSC, 16MHZ, LVCMOS, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

OSC, 16MHZ, LVCMOS, SMD, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 2773-EB13E2H2H-16.000MDKR-ND EB13E2H2H-16.000M TR 65AH6063
Product Name Oscillators Oscillators Osc, 16Mhz, Lvcmos, Smd, 3.2Mm X 2.5Mm Rohs Compliant Ecliptek
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Oscillators - 336-2792-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - 50-ECS-2100AX-010-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details