Ecliptek Corporation Crystals E1SJA18-8.000M TR

Description
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 2773-E1SJA18-8.000MDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-8.000MCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

Buy Now Datasheet
Crystals - 2773-E1SJA18-8.000MTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

8MHz ±15ppm Crystal 18pF 90 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 8.0000MHZ 18PF SMD

CRYSTAL 8.0000MHZ 18PF SMD

Supplier's Site
Crystal, 8Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek - 65AH6686 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 8Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek
65AH6686
Crystal, 8Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek 65AH6686
CRYSTAL, 8MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES

CRYSTAL, 8MHZ, 18PF, 13.3MM X 4.85MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 2773-E1SJA18-8.000MDKR-ND E1SJA18-8.000M TR 65AH6686
Product Name Crystals Crystals Crystal, 8Mhz, 18Pf, 13.3Mm X 4.85Mm Rohs Compliant Ecliptek
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency Stability 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366363-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Crystals - X422-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 6719539 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details