Eclipse Magnetics
Multi Purpose Magnets
N800
Description
NDFEB DISC 3X2MM PK10
-
DigiKey
-
RS Components, Ltd.
Request a Quote
Email Supplier
Datasheet
Description
NDFEB DISC 3X2MM PK10
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Industrial Magnets |
Industrial Magnets |
|
Product Number
|
4307-N800-ND |
4346827 |
|
Product Name
|
Multi Purpose Magnets |
Neodymium Magnets |
|
Industrial Magnets
|
Individual Magnets
|
|
|
Geometry
|
Rod
|
Round / Ring / Disc; Disc
|
|
Material
|
|
Neodymium Iron Boron; Neodymium
|
Unlock Full Specs
to access all available technical data
Similar Products
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details
Material
Neodymium Iron Boron
Holding Force
17.33 lbs (7.86 kg)
View Details
Industrial Magnets
Magnetic Assembly; Rare-Earth Magnet
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material
Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method
Laminated
View Details