Ferrite Shallow Pot Ø40x8mm M5 Csk PK2
"MAGNET 1.575""D X 0.315""THICK CYL"
FERRITE SHALLOW POT 40X8MM M5 CS
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Industrial Magnets | Industrial Magnets | Industrial Magnets |
| Product Number | 9175664 | 4307-E878-ND | E878 |
| Product Name | Magnets | Multi Purpose Magnets | Multi Purpose Magnets |
| Material | Ferrite; Ferrite | Ferrite | |
| Holding Force | 19.84 lbs (9 kg) | ||
| Geometry | Pot | Rod |