Eclipse Magnetics Magnets E808-RB

Description
Alnico Cylindrical Bar 4.0 x 10.0mm PK2
Request a Quote
Description
Alnico Cylindrical Bar 4.0 x 10.0mm PK2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnets - 2696592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnets
2696592
Magnets 2696592
Alnico Cylindrical Bar 4.0 x 10.0mm PK2

Alnico Cylindrical Bar 4.0 x 10.0mm PK2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Magnets
Product Number 2696592
Product Name Magnets
Width 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnets - EM-4V and EM-7V - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Width 30.98 inch (787 mm)
Length 35 inch (889 mm)
Thickness / Height 20.75 to 30.31 inch (527 to 770 mm)
View Details
Neodymium Magnets - 2192230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Neodymium Iron Boron
Holding Force 3.11 lbs (1.41 kg)
Width 0.3543 inch (9 mm)
View Details
HVAC Sensors, ExMag (EXM) electric magnets -  - Rotork plc
Specs
Industrial Magnets Magnetic Assembly
View Details
Cast Arnokrome™ III Permanent Magnets -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Industrial Magnets Individual Magnets; Bulk Magnet Materials
Material Iron-Chromium-Cobalt
Manufacturing Method Cast
View Details