Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
ECCEL TECHNOLOGY LTD
ANT125K-20 (000142) -- RFID ANTENNAS
Eccel Technology Ltd
RFID Antennas
ANT125K-20 (000142)
Description
ANT125K-20 RFID Antenna Coil 125KHz 20mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ANT125K-20 RFID Antenna Coil 125KHz 20mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RFID Antennas
1262187
RFID Antennas
1262187
ANT125K-20 RFID Antenna Coil 125KHz 20mm
ANT125K-20 RFID Antenna Coil 125KHz 20mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Antennas
Product Number
1262187
Product Name
RFID Antennas
Applications
RFID
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
GLONASS L2 Passive Ceramic Patch Antenna (16x6x4mm)
ET-GPL2-166
Specs
Applications
GPS
Polarization
Right Hand Circular
Primary Frequency Range
1227.6 MHz
View Details
ArduSimple
u-blox ANN-MB2-00 Tripleband GNSS Antenna
AS-ANT3B-ANNMB2-L1256-50SMA-00
Specs
Primary Frequency Range
1535.0 to 1602.0 MHz
Gain
31 dB
VSWR
2 :1
View Details
WAGO
Antenna
758-961
Specs
Primary Frequency Range
699.0 to 2690.0 MHz
View Details
3
suppliers
Advantech
Antennas
1750004701
View Details