Eccel Technology Ltd RFID Antennas 469

Description
RFID Antenna 13.56MHz
Datasheet
Description
RFID Antenna 13.56MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 000469 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
000469
RFID Antennas 000469
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 000469
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers