EBY Electro, Inc. EB1768 Series

Description
EB1768 SERIES PLUGGABLE - 7.62 mm Spacing
Datasheet
Description
EB1768 SERIES PLUGGABLE - 7.62 mm Spacing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EB1768 SERIES PLUGGABLE - 7.62 mm Spacing

EB1768 SERIES PLUGGABLE - 7.62 mm Spacing

Supplier's Site Datasheet

Technical Specifications

  EBY Electro, Inc.
Product Category Terminal Blocks
Product Number EB1768 Series
Termination Options Screw Clamp
Features Terminal Plug
Operating Temperature -40 to 105 C (-40 to 221 F)
Body Material Polyamide, UL 94V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail,12Mm; No. Of Positions Entrelec Te Connectivity - 06WX5620 - Newark, An Avnet Company
Specs
North American 18 to 6 AWG
Voltage Rating 800 volts
Current Rating 85 amps
View Details
PBE Turret Terminal Board - 607-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1507
# of Contacts 4
Body Material Phenolic, XP
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
Type 96.02 - Socket with screw (box clamp) terminals - 9602 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details