ebm-papst Inc. Centrifugal Fan, 230V, Wire Leaded; Blower Type Ebm-Papst R2S175AB56-01

Description
CENTRIFUGAL FAN, 230V, WIRE LEADED; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:259CFM; Air Flow - m3/min:7.33m³/min; Noise Rating:61dBA; Power Rating:51WRoHS Compliant: Yes
Description
CENTRIFUGAL FAN, 230V, WIRE LEADED; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:259CFM; Air Flow - m3/min:7.33m³/min; Noise Rating:61dBA; Power Rating:51WRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 230V, Wire Leaded; Blower Type Ebm-Papst - 91B5743 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 230V, Wire Leaded; Blower Type Ebm-Papst
91B5743
Centrifugal Fan, 230V, Wire Leaded; Blower Type Ebm-Papst 91B5743
CENTRIFUGAL FAN, 230V, WIRE LEADED; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:259CFM; Air Flow - m3/min:7.33m³/min; Noise Rating:61dBA; Power Rating:51WRoHS Compliant: Yes

CENTRIFUGAL FAN, 230V, WIRE LEADED; Blower Type:Centrifugal; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:175mm; External Depth:69mm; Air Flow - CFM:259CFM; Air Flow - m3/min:7.33m³/min; Noise Rating:61dBA; Power Rating:51WRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 91B5743
Product Name Centrifugal Fan, 230V, Wire Leaded; Blower Type Ebm-Papst
Air Flow Rate 259 SCFM (440 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 2095812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fan / Blower Diameter 6.3 inch (160 mm)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Fiberglass Radial Centrifugal Blowers - Series 42 & 43 - Hartzell Air Movement
Specs
Fan / Blower Diameter 16.0 to 33.0 inch (406 to 838 mm)
Features Dampers
Static Pressure Range 0 to 25 in H2O (0.0 to 46.71 Torr)
View Details