ebm-papst Inc. Fan, Centrifugal, 180Mm X 54.5Mm, 230V; Blower Type Ebm-Papst R2E180-CB28-01

Description
FAN, CENTRIFUGAL, 180MM X 54.5MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:54.5mm; Air Flow - CFM:291.35CFM; Air Flow - m3/min:7.5m³/min; Noise Rating:75dBA RoHS Compliant: Yes
Datasheet
Description
FAN, CENTRIFUGAL, 180MM X 54.5MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:54.5mm; Air Flow - CFM:291.35CFM; Air Flow - m3/min:7.5m³/min; Noise Rating:75dBA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Centrifugal, 180Mm X 54.5Mm, 230V; Blower Type Ebm-Papst - 18J0532 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Centrifugal, 180Mm X 54.5Mm, 230V; Blower Type Ebm-Papst
18J0532
Fan, Centrifugal, 180Mm X 54.5Mm, 230V; Blower Type Ebm-Papst 18J0532
FAN, CENTRIFUGAL, 180MM X 54.5MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:54.5mm; Air Flow - CFM:291.35CFM; Air Flow - m3/min:7.5m³/min; Noise Rating:75dBA RoHS Compliant: Yes

FAN, CENTRIFUGAL, 180MM X 54.5MM, 230V; Blower Type:Motorized Impeller; Supply Voltage:230VAC; Voltage Type:AC; Fan Frame Size:180mm; External Depth:54.5mm; Air Flow - CFM:291.35CFM; Air Flow - m3/min:7.5m³/min; Noise Rating:75dBA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Blowers AC Backward Curved Motorized Impeller

Blowers AC Backward Curved Motorized Impeller

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 18J0532 R2E180-CB28-01
Product Name Fan, Centrifugal, 180Mm X 54.5Mm, 230V; Blower Type Ebm-Papst Blowers
Air Flow Rate 291 SCFM (495 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Backward Curved Fan - N06-B1 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Fans for Air Filtration / Backward Curved Fans
View Details
Single Air Kit -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Product / Process Cooling; HVAC
Product Form Packaged
Configuration Oven / Dryer Systems
View Details