ebm-papst Inc. Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst R2D250-AF10-12

Description
CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball BearingRoHS Compliant: Yes
Datasheet
Description
CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball BearingRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst - 01T1267 - Newark, An Avnet Company
Chicago, IL, United States
Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst
01T1267
Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst 01T1267
CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball BearingRoHS Compliant: Yes

CENTRIFUGAL FAN, 400VAC, WIRE LEADED; Blower Type:Motorized Impeller; Supply Voltage:400VAC; Voltage Type:AC; Fan Frame Size:250mm; External Depth:99mm; Air Flow - CFM:-; Air Flow - m3/min:-; Noise Rating:-; Bearing Type:Ball BearingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 01T1267
Product Name Centrifugal Fan, 400Vac, Wire Leaded; Blower Type Ebm-Papst
Design Centrifugal; Other; Motorized Impeller
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Mini Blower PTA8060-A - PTA8060L24B-A - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details