ebm-papst Inc. AC Fans 8886V

Description
AC Fans AC Tubeaxial Fan
Datasheet
Description
AC Fans AC Tubeaxial Fan
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
AC Fans
8886V
AC Fans 8886V
AC Fans AC Tubeaxial Fan

AC Fans AC Tubeaxial Fan

Buy Now Datasheet
Fans, Thermal Management - Fans - AC Fans - 8886V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - AC Fans
8886V
Fans, Thermal Management - Fans - AC Fans 8886V
AC AXIAL FAN

AC AXIAL FAN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 8886V 8886V
Product Name AC Fans Fans, Thermal Management - Fans - AC Fans
Motor Type 50/60 Hz AC
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Electrical - Climate Control - Filtered Fans - XF10230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 560 SCFM (952 m³/hr)
Nominal Voltage 230 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902420550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details