ebm-papst Inc. DC Brushless Fans (BLDC) 8394

Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 32.0 CFM (0.896m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 32.0 CFM (0.896m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 381-3011-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-3011-ND
DC Brushless Fans (BLDC) 381-3011-ND
Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 32.0 CFM (0.896m³/min) 2 Terminals

Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Ball 32.0 CFM (0.896m³/min) 2 Terminals

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
8394
DC Fans 8394
DC Fans DC Tubeaxial Fan, 24VDC, 32CFM

DC Fans DC Tubeaxial Fan, 24VDC, 32CFM

Buy Now Datasheet
Fan, 32 Cfm 24V, 12-28 Terminals Ebm-Papst - 15B5462 - Newark, An Avnet Company
Chicago, IL, United States
Fan, 32 Cfm 24V, 12-28 Terminals Ebm-Papst
15B5462
Fan, 32 Cfm 24V, 12-28 Terminals Ebm-Papst 15B5462
FAN, 32 CFM 24V, 12-28 TERMINALS

FAN, 32 CFM 24V, 12-28 TERMINALS

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 8394 - Acme Chip Technology Co., Limited
Shenzhen, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
8394
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 8394
FAN AXIAL 80X32MM 24VDC TERM

FAN AXIAL 80X32MM 24VDC TERM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 381-3011-ND 8394 15B5462 8394
Product Name DC Brushless Fans (BLDC) DC Fans Fan, 32 Cfm 24V, 12-28 Terminals Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr) 32 SCFM (54.39 m³/hr)
Maximum Sound Level 36 dbA 36 dbA
Nominal Voltage 24 volts 24 volts
Voltage Range 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 98XJ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 140 SCFM (238 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Axial Fans - 1442035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Blower/Fan Type Axial Fan
View Details