ebm-papst Inc. Axial Fans 624HH

Description
ebm-papst 624HH Axial Fan
Request a Quote Datasheet
Description
ebm-papst 624HH Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 5142913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
5142913
Axial Fans 5142913
ebm-papst 624HH Axial Fan

ebm-papst 624HH Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2269-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2269-ND
DC Brushless Fans (BLDC) 381-2269-ND
Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 60mm L x 60mm H Ball 33.0 CFM (0.924m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst - 86K9910 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst
86K9910
Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst 86K9910
AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:43dBA; Power Rating:3.6W; Rated Speed:8200rpm; Depth:25mm RoHS Compliant: Yes

AXIAL FAN, 60MM, 24VDC; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:33CFM; Noise Rating:43dBA; Power Rating:3.6W; Rated Speed:8200rpm; Depth:25mm RoHS Compliant: Yes

Supplier's Site Datasheet
DC Fans 60X25 24VDC DC FAN - 70104890 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC Fans 60X25 24VDC DC FAN
70104890
DC Fans 60X25 24VDC DC FAN 70104890
ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request. State of the Art Aerodynamics and Electronics Structure Born Noise Optimized Motor Highly Stable Performance Curve for High Airflow at High Back Pressures Innovative Impeller with Winglets for Low Noise Control Inputs, Alarm and Speed Signals Available on Request

ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing winglet blade technology and improved motor efficiency, this tubeaxial fan features low noise in comparison to other tubeaxial fans of the same frame size. Control inputs, alarm and speed signals are available on request.

  • State of the Art Aerodynamics and Electronics
  • Structure Born Noise Optimized Motor
  • Highly Stable Performance Curve for High Airflow at High Back Pressures
  • Innovative Impeller with Winglets for Low Noise
  • Control Inputs, Alarm and Speed Signals Available on Request
Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 624HH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
624HH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 624HH
FAN AXIAL 60X25.4MM 24VDC WIRE

FAN AXIAL 60X25.4MM 24VDC WIRE

Supplier's Site
Sheung Wan, Hong Kong
DC Fans
624HH
DC Fans 624HH
DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 33CFM, 3.6W, 8200RPM, 43dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 60x60x25mm, 24VDC, 33CFM, 3.6W, 8200RPM, 43dBA, Ball Bearing

Buy Now Datasheet
EBM Axial - 624HH - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
624HH
EBM Axial 624HH
FAN, 24VDC, 60mmSQx25mm, 33CFM

FAN, 24VDC, 60mmSQx25mm, 33CFM

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 5142913 381-2269-ND 86K9910 70104890 624HH 624HH 624HH
Product Name Axial Fans DC Brushless Fans (BLDC) Axial Fan, 60Mm, 24Vdc; Supply Voltage Vdc Ebm-Papst DC Fans 60X25 24VDC DC FAN Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) DC Fans EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr) 33 SCFM (56.09 m³/hr)
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Bearings Ball/Roller Ball/Roller Ball/Roller
Unlock Full Specs
to access all available technical data

Similar Products

4015-5 Series 2.16 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4015X24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3807 to ? in H2O (0.7113 to ? Torr)
Maximum Sound Level 34.9 dbA
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
Backward Curved Fan - UNO805604D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 7000 SCFM (11898 m³/hr)
Maximum Sound Level 86 dbA
View Details