ebm-papst Inc. Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 622HH

Description
Win Source Part Number: 1368468-622HH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 620 Package: Bulk Product Status: Active Base Product Number: 622H HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 65000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 3.5 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.187 lb (84.82 g) Voltage Range: 8 ~ 15VDC Width: 25.40mm Air Flow: 33.0 CFM (0.924m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 43.0dB(A) RPM: 8200 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced
Request a Quote Datasheet
Description
Win Source Part Number: 1368468-622HH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 620 Package: Bulk Product Status: Active Base Product Number: 622H HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 65000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 3.5 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.187 lb (84.82 g) Voltage Range: 8 ~ 15VDC Width: 25.40mm Air Flow: 33.0 CFM (0.924m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 43.0dB(A) RPM: 8200 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 622HH - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
622HH
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 622HH
Win Source Part Number: 1368468-622HH Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: 620 Package: Bulk Product Status: Active Base Product Number: 622H HTSUS: 8414.59.6590 Voltage - Rated: 12VDC Lifetime @ Temp.: 65000 Hrs @ 40°C Size / Dimension: Square - 60mm L x 60mm H REACH Status: REACH Unaffected ECCN: EAR99 Power (Watts): 3.5 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.187 lb (84.82 g) Voltage Range: 8 ~ 15VDC Width: 25.40mm Air Flow: 33.0 CFM (0.924m³/min) Bearing Type: Ball Fan Type: Tubeaxial Noise: 43.0dB(A) RPM: 8200 RPM Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced

Win Source Part Number: 1368468-622HH
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: -4 ~ 158°F (-20 ~ 70°C)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: ebm-papst Inc.
Series: 620
Package: Bulk
Product Status: Active
Base Product Number: 622H
HTSUS: 8414.59.6590
Voltage - Rated: 12VDC
Lifetime @ Temp.: 65000 Hrs @ 40°C
Size / Dimension: Square - 60mm L x 60mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 3.5 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.187 lb (84.82 g)
Voltage Range: 8 ~ 15VDC
Width: 25.40mm
Air Flow: 33.0 CFM (0.924m³/min)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 43.0dB(A)
RPM: 8200 RPM
Material - Frame: Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade: Polyamide (PA), Nylon, Fiberglass Reinforced

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number 622HH
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 33 SCFM (56.09 m³/hr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® LEAC Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Fiberglass Wall Fan - Series 59 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details