ebm-papst Inc. Cap, 12Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst 450-21-0028

Description
CAP, 12UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
Datasheet
Description
CAP, 12UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 12Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst - 34AK0886 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst
34AK0886
Cap, 12Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst 34AK0886
CAP, 12UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

CAP, 12UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:12µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 34AK0886
Product Name Cap, 12Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details