The capacitor is a 4µF, 440V component designed for stud mounting with an M8 connection. It features a can package and is suitable for applications requiring a dielectric type from Ebm-Papst. The operating temperature range is from -25°C to +85°C, making it versatile for various environments. The capacitor is compliant with RoHS standards, ensuring it meets environmental regulations. Its quick connect terminals facilitate easy installation. This product is appropriate for engineers looking for reliable capacitors in applications such as motor run or power factor correction.
CAP, 4UF, 440V, CAN, STUD MOUNT-M8; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:4µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):440V; Capacitor Terminals:Quick Connect; dv/dt Rating:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 34AK0881 |
| Product Name | Cap, 4Uf, 440V, Can, Stud Mount-M8; Dielectric Type Ebm-Papst |
| Configuration / Form Factor | Quick Connect |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |