ebm-papst Inc. Aluminum Electrolytic Capacitor 16Uf, Screw; Dielectric Type Ebm-Papst 450-20-0029

Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:16µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:16µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 16Uf, Screw; Dielectric Type Ebm-Papst - 20C8204 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 16Uf, Screw; Dielectric Type Ebm-Papst
20C8204
Aluminum Electrolytic Capacitor 16Uf, Screw; Dielectric Type Ebm-Papst 20C8204
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:16µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 16UF, SCREW; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:16µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):-; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Capacitor; Metal; UL, CSA, VDE; 16 mfd - 70104981 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; Metal; UL, CSA, VDE; 16 mfd
70104981
Capacitor; Metal; UL, CSA, VDE; 16 mfd 70104981
Capacitor; Metal; UL, CSA, VDE; 16 mfd

Capacitor; Metal; UL, CSA, VDE; 16 mfd

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors
Product Number 20C8204 70104981
Product Name Aluminum Electrolytic Capacitor 16Uf, Screw; Dielectric Type Ebm-Papst Capacitor; Metal; UL, CSA, VDE; 16 mfd
Configuration / Form Factor Quick Connect Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 16 microF 16 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details