ebm-papst Inc. Axial Fans 4414ML

Description
ebm-papst 4414ML Axial Fan
Request a Quote Datasheet
Description
ebm-papst 4414ML Axial Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fans - 7604766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Axial Fans
7604766
Axial Fans 7604766
ebm-papst 4414ML Axial Fan

ebm-papst 4414ML Axial Fan

Supplier's Site
DC Brushless Fans (BLDC) - 381-2955-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
381-2955-ND
DC Brushless Fans (BLDC) 381-2955-ND
Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 119mm L x 119mm H Ball 99.0 CFM (2.77m³/min) 2 Wire Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
DC Fans
4414ML
DC Fans 4414ML
DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 3.2W, 40dBA, Ball Bearing

DC Fans DC Tubeaxial Fan, 119x119x38mm, 24VDC, 3.2W, 40dBA, Ball Bearing

Buy Now Datasheet
Axial Fan, 119Mm, 24Vdc, 99Cfm, 40Dba; Supply Voltage Vdc Ebm-Papst - 43W5082 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 119Mm, 24Vdc, 99Cfm, 40Dba; Supply Voltage Vdc Ebm-Papst
43W5082
Axial Fan, 119Mm, 24Vdc, 99Cfm, 40Dba; Supply Voltage Vdc Ebm-Papst 43W5082
AXIAL FAN, 119MM, 24VDC, 99CFM, 40DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:40dBA; Power Rating:3.2W; Current Rating:-RoHS Compliant: Yes

AXIAL FAN, 119MM, 24VDC, 99CFM, 40DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:119mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:99CFM; Noise Rating:40dBA; Power Rating:3.2W; Current Rating:-RoHS Compliant: Yes

Supplier's Site
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - 4414ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
4414ML
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) 4414ML
FAN AXIAL 119X38MM 24VDC WIRE

FAN AXIAL 119X38MM 24VDC WIRE

Supplier's Site
EBM Axial - 4414ML - Galco Industrial Electronics
Madison Heights, MI, United States
EBM Axial
4414ML
EBM Axial 4414ML
Fan, 119mm Sq. X 38mm Dp.

Fan, 119mm Sq. X 38mm Dp.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 7604766 381-2955-ND 4414ML 43W5082 4414ML 4414ML
Product Name Axial Fans DC Brushless Fans (BLDC) DC Fans Axial Fan, 119Mm, 24Vdc, 99Cfm, 40Dba; Supply Voltage Vdc Ebm-Papst Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) EBM Axial
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 98.84 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr) 99 SCFM (168 m³/hr)
Running Current 0.1330 amps
Blower/Fan Type Axial Fan Tube Axial Axial Fan
Motor Type DC DC DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N88-56201 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8850 SCFM (15043 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 11 watts
View Details
Nominal Rated Voltage Ac Finder - 92X8667 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details