Fan Tubeaxial 12VDC Square - 119mm L x 119mm H Ball 108.0 CFM (3.02m³/min) 3 Wire Leads
FAN AXIAL 119X38MM 12VDC WIRE
DC Fans DC Tubeaxial Fan, 119x119x38mm, 12VDC, 4.2W, 108.3CFM, 42dBA, 3300RPM, Ball Bearing, Speed Signal, TTL Compatible
DC FAN AXIAL WITH SENSOR FLANGE MOUNT
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2950-ND | 4412/12M | 4412/12M | 08AK8319 |
| Product Name | DC Brushless Fans (BLDC) | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | Dc Fan Axial With Sensor Flange Mount Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 108 SCFM (184 m³/hr) | 108 SCFM (184 m³/hr) | ||
| Maximum Sound Level | 42 dbA | 42 dbA | ||
| Nominal Voltage | 12 volts | 12 volts | ||
| Voltage Range | 12 volts |