Fan Tubeaxial 24VDC Square - 92mm L x 92mm H Sintec 42.4 CFM (1.19m³/min) 2 Wire Leads
DC Fans DC Tubeaxial Fan, 92x92x25mm, 24VDC, 42.4CFM, 28dBA, 1.8W, 2300RPM, Sleeve Bearing
FAN AXIAL 92X25.4MM 24VDC WIRE
Axial Fan, Compact, Sleeve, 3400N Series, 24 VDC, 92 mm, 25 mm, 42.4 cu.ft/min, 72 m3/h
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 381-2919-ND | 3373143 | 3414NGM | 3414NGM | 20C8148 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fans | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | Axial Fan, Compact, Sleeve, 3400N Series, 24 Vdc, 92 Mm, 25 Mm, 42.4 Cu.ft/min, 72 M3/h Ebm-Papst |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 42.4 SCFM (72.07 m³/hr) | 42.36 SCFM (72 m³/hr) | 42.4 SCFM (72.07 m³/hr) | ||
| Maximum Sound Level | 28 dbA | 28 dbA | |||
| Nominal Voltage | 24 volts | 24 volts | |||
| Voltage Range | 24 volts |