Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRONIC COOLING FANS
EBM-PAPST INC.
3312V -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
ebm-papst Inc.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312V
Description
FAN AXIAL 92X32MM 12VDC WIRE
Shenzhen Shengyu Electronics Technology Limited
Done
Description
FAN AXIAL 92X32MM 12VDC WIRE
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312V
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
3312V
FAN AXIAL 92X32MM 12VDC WIRE
FAN AXIAL 92X32MM 12VDC WIRE
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Electronic Cooling Fans
Product Number
3312V
Product Name
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Maximum Air Flow
23 SCFM (39.09 m³/hr)
Unlock Full Specs
to access all available technical data
Similar Products
Rosenberg USA
Axial Fan
299DS
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.8 SCFM (98.24 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Electrical - Climate Control - Filtered Fans
PF22000T12BK
Specs
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
20 watts
View Details
STEGO
Receptacle, 250V/6.3A Max., For France/benelux Rohs Compliant Stego
03501.0-00
Specs
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Supply Voltage Vdc Finder
7F.50.9.024.2055
Specs
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
24 volts
View Details