Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PFA30000BK

Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF32000T12LG - PF32000T12BK - 115V 20W PFA30000LG - PFA30000BK PF32000T12LG230 - PF32000T12BK230 - 230V 18W PFA30000LG - PFA30000BK PF32000T12LG24 - PF32000T12BK24 - 24V 5W PFA30000LG - PFA30000BK Airflow data - PF 32000 - PFA 30000 Filter material Type 12 filter mat Type 12 filter mat Unimpeded airflow 65 CFM Capacity free-flow 37 W/K Airflow in combination 38 CFM (Filterfan + Exhaust Filter) (PF 32000 + PFA 30000) Capacity in combination 21 W/K (Filterfan + Exhaust Filter) (PF 32000 + PFA 30000) Max. static pressure (Airflow = 0 m3/h) 61 Pa Filtration efficiency 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 Technical data - PF 32000 - PF 32000 - PFA 30000 - AC - DC - Outside dimensions in mm 202 x 202 x 87 202 x 202 x 81 202 x 202 x 34 (height x width x installation depth) Bearing type sleeve bearings ball bearings Fitting position vertical any any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 0.87 kg 0.61 kg 0.26 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL9011 Black Connections terminal strip 2 wires, 310mm long Noise Level (EN ISO 3741) 40 dB (A) Supplementary data - PF 32000 AC - PF 32000 DC - PFA 30000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 177 + 1/-0 thickness of material to 2 mm 178 + 1/-0 thickness of material > 2 mm < 3 mm
Request a Quote
Description
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF32000T12LG - PF32000T12BK - 115V 20W PFA30000LG - PFA30000BK PF32000T12LG230 - PF32000T12BK230 - 230V 18W PFA30000LG - PFA30000BK PF32000T12LG24 - PF32000T12BK24 - 24V 5W PFA30000LG - PFA30000BK Airflow data - PF 32000 - PFA 30000 Filter material Type 12 filter mat Type 12 filter mat Unimpeded airflow 65 CFM Capacity free-flow 37 W/K Airflow in combination 38 CFM (Filterfan + Exhaust Filter) (PF 32000 + PFA 30000) Capacity in combination 21 W/K (Filterfan + Exhaust Filter) (PF 32000 + PFA 30000) Max. static pressure (Airflow = 0 m3/h) 61 Pa Filtration efficiency 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 Technical data - PF 32000 - PF 32000 - PFA 30000 - AC - DC - Outside dimensions in mm 202 x 202 x 87 202 x 202 x 81 202 x 202 x 34 (height x width x installation depth) Bearing type sleeve bearings ball bearings Fitting position vertical any any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 0.87 kg 0.61 kg 0.26 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL9011 Black Connections terminal strip 2 wires, 310mm long Noise Level (EN ISO 3741) 40 dB (A) Supplementary data - PF 32000 AC - PF 32000 DC - PFA 30000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 177 + 1/-0 thickness of material to 2 mm 178 + 1/-0 thickness of material > 2 mm < 3 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PFA30000BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PFA30000BK
Electrical - Climate Control - Filtered Fans PFA30000BK
Features Maintains a UL Tested NEMA Type 12 seal against enclosure UL Recognized to UL 508A, category NITW2/8, UL File #E175229 Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fan Motor is CSA Approved Options: Black Grills Accessories Exhaust Filters Replacement Filters Filterfan Rainhoods - 4/4X Filterfan Rainhoods - 3R Thermostats Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011 PF32000T12LG - PF32000T12BK - 115V 20W PFA30000LG - PFA30000BK PF32000T12LG230 - PF32000T12BK230 - 230V 18W PFA30000LG - PFA30000BK PF32000T12LG24 - PF32000T12BK24 - 24V 5W PFA30000LG - PFA30000BK Airflow data - PF 32000 - PFA 30000 Filter material Type 12 filter mat Type 12 filter mat Unimpeded airflow 65 CFM Capacity free-flow 37 W/K Airflow in combination 38 CFM (Filterfan + Exhaust Filter) (PF 32000 + PFA 30000) Capacity in combination 21 W/K (Filterfan + Exhaust Filter) (PF 32000 + PFA 30000) Max. static pressure (Airflow = 0 m3/h) 61 Pa Filtration efficiency 0.91 Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779) Duty cycle 1 Technical data - PF 32000 - PF 32000 - PFA 30000 - AC - DC - Outside dimensions in mm 202 x 202 x 87 202 x 202 x 81 202 x 202 x 34 (height x width x installation depth) Bearing type sleeve bearings ball bearings Fitting position vertical any any Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO Weight 0.87 kg 0.61 kg 0.26 kg Safety protection in accordance with DIN 31 001 Color LG RAL 7035, Light Grey Color BK RAL9011 Black Connections terminal strip 2 wires, 310mm long Noise Level (EN ISO 3741) 40 dB (A) Supplementary data - PF 32000 AC - PF 32000 DC - PFA 30000 Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F) Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F) Max. relative humidity 0.9 System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat Approvals UL Recognized * Tolerance installation cutout 177 + 1/-0 thickness of material to 2 mm 178 + 1/-0 thickness of material > 2 mm < 3 mm

Features

  • Maintains a UL Tested NEMA Type 12 seal against enclosure
  • UL Recognized to UL 508A, category NITW2/8, UL File #E175229
  • Patented “Click & Fit” design provides a hardware free installation!
  • Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material
  • Fan Motor is CSA Approved
  • Options: Black Grills

Accessories

  • Exhaust Filters
  • Replacement Filters
  • Filterfan Rainhoods - 4/4X
  • Filterfan Rainhoods - 3R
  • Thermostats

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Number Light Gray RAL7035 - Part Number Black RAL9011 - Voltage - Power - Exhaust Filter Light Gray RAL7035 - Exhaust Filter Black RAL9011
PF32000T12LG - PF32000T12BK - 115V 20W PFA30000LG - PFA30000BK
PF32000T12LG230 - PF32000T12BK230 - 230V 18W PFA30000LG - PFA30000BK
PF32000T12LG24 - PF32000T12BK24 - 24V 5W PFA30000LG - PFA30000BK
Airflow data - PF 32000 - PFA 30000
Filter material Type 12 filter mat Type 12 filter mat
Unimpeded airflow 65 CFM
Capacity free-flow 37 W/K
Airflow in combination 38 CFM
(Filterfan + Exhaust Filter) (PF 32000 + PFA 30000)
Capacity in combination 21 W/K
(Filterfan + Exhaust Filter) (PF 32000 + PFA 30000)
Max. static pressure (Airflow = 0 m3/h) 61 Pa
Filtration efficiency 0.91
Filter material grade G 4 (DIN EN 779) G 4 (DIN EN 779)
Duty cycle 1
Technical data - PF 32000 - PF 32000 - PFA 30000
- AC - DC -
Outside dimensions in mm 202 x 202 x 87 202 x 202 x 81 202 x 202 x 34
(height x width x installation depth)
Bearing type sleeve bearings ball bearings
Fitting position vertical any any
Construction housing and guard of sprayed thermoplastic, self-extinguishing, UL 94 VO
Weight 0.87 kg 0.61 kg 0.26 kg
Safety protection in accordance with DIN 31 001
Color LG RAL 7035, Light Grey
Color BK RAL9011 Black
Connections terminal strip 2 wires, 310mm long
Noise Level (EN ISO 3741) 40 dB (A)
Supplementary data - PF 32000 AC - PF 32000 DC - PFA 30000
Operating temperature – 15 °C (- 5 °F) to / bis + 55 °C (+ 131 °F)
Storage temperature – 20 °C (- 4 °F) to / bis + 70 °C (+ 158 °F)
Max. relative humidity 0.9
System of protection NEMA Type 12, IP 55 (EN 60 529), when installed as specified
Basic Accessories parts kit filter mat, user manual radiant heater, fan heater, thermostat, hygrostat
Approvals UL Recognized
* Tolerance installation cutout 177 + 1/-0 thickness of material to 2 mm
178 + 1/-0 thickness of material > 2 mm < 3 mm

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PFA30000BK
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RHA20000G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF42500T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 20 watts
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 230 SCFM (391 m³/hr)
Maximum Static Pressure 0.2971 in H2O (0.5550 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details