1 MF CAPACITOR PLASTIC 400V; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:1µF; Capacitance Tolerance:-; Capacitor Mounting:Stud Mount - M8; Voltage(AC):400V; Capacitor Terminals:Wire Leaded; Lead Spacing:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 15B5210 |
| Product Name | 1 Mf Capacitor Plastic 400V; Dielectric Type Ebm-Papst |
| Configuration / Form Factor | Leaded Capacitor; Wire Leaded |