Ebinger Manufacturing Corp. Standard Tie EWTH15

Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 15-1/4 INCH 15.25 LENGTH IN INCH 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 15-1/4 INCH 15.25 LENGTH IN INCH 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWTH15 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWTH15
Standard Tie EWTH15
ONE PIECE, BENT TIP, SELF LOCKING TYPE OPAQUE VIRGIN NYLON MATERIAL WHITE COLOR 15-1/4 INCH 15.25 LENGTH IN INCH 50 STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL OPERATING TEMPERATURE -40 TO 185 DEG F LENGTH IN INCH - UOM IN
  • ONE PIECE, BENT TIP, SELF LOCKING TYPE
  • OPAQUE VIRGIN NYLON MATERIAL
  • WHITE COLOR
  • 15-1/4 INCH
  • 15.25 LENGTH IN INCH
  • 50 STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
  • OPERATING TEMPERATURE -40 TO 185 DEG F
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWTH15
Product Name Standard Tie
Color WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-065 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details