Ebinger Manufacturing Corp. Standard Tie EWT21UV

Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 24 INCH UL APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
Datasheet
Description
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 24 INCH UL APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT21UV - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT21UV
Standard Tie EWT21UV
1-PIECE, BENT TIP, SELF-LOCKING TYPE NYLON 6.6 MATERIAL BLACK COLOR 24 INCH UL APPROVAL 25 STANDARD PACKAGE 175 LB TENSILE STRENGTH 6 INCH BUNDLE DIAMETER OPAQUE VIRGIN NYLON CLIP MATERIAL
  • 1-PIECE, BENT TIP, SELF-LOCKING TYPE
  • NYLON 6.6 MATERIAL
  • BLACK COLOR
  • 24 INCH
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 6 INCH BUNDLE DIAMETER
  • OPAQUE VIRGIN NYLON CLIP MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT21UV
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details