Ebinger Manufacturing Corp. Standard Tie EWT14UV

Description
ONE PIECE TYPE BLACK COLOR 15-1/4 INCH 15.25 LENGTH IN INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT LENGTH IN INCH - UOM IN
Datasheet
Description
ONE PIECE TYPE BLACK COLOR 15-1/4 INCH 15.25 LENGTH IN INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - EWT14UV - Ebinger Manufacturing Corp.
Brighton, MI, USA
Standard Tie
EWT14UV
Standard Tie EWT14UV
ONE PIECE TYPE BLACK COLOR 15-1/4 INCH 15.25 LENGTH IN INCH 100 STANDARD PACKAGE 50 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER CONSTRUCTIONAL FEATURE WEATHER RESISTANT LENGTH IN INCH - UOM IN
  • ONE PIECE TYPE
  • BLACK COLOR
  • 15-1/4 INCH
  • 15.25 LENGTH IN INCH
  • 100 STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • CONSTRUCTIONAL FEATURE WEATHER RESISTANT
  • LENGTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Cable Ties
Product Number EWT14UV
Product Name Standard Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details