RS Components, Ltd. Hose Clips & Jubilee Clips 1450257

Description
Worm drive MS, 9.5 mm band w, 70-90 D
Request a Quote
Description
Worm drive MS, 9.5 mm band w, 70-90 D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hose Clips & Jubilee Clips - 1450257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hose Clips & Jubilee Clips
1450257
Hose Clips & Jubilee Clips 1450257
Worm drive MS, 9.5 mm band w, 70-90 D

Worm drive MS, 9.5 mm band w, 70-90 D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hose Clamps and Band Clamps
Product Number 1450257
Product Name Hose Clips & Jubilee Clips
Type Band
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clips & Jubilee Clips - 1219796 - RS Components, Ltd.
Specs
Type Band
Material Zinc-plated mild steel
Capacity / Jaw Opening 1.42 to 1.54 inch (36 to 39 mm)
View Details
Hose Clips & Jubilee Clips - 1450245 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Hose Clips & Jubilee Clips - 1720596 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel 316
Capacity / Jaw Opening 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Hose Clips & Jubilee Clips - 1245694 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 3.15 to 3.35 inch (80 to 85 mm)
View Details