EBARA Technologies, Inc. ESR Series Dry Vacuum Pump ESR300WN

Description
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.
Description
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
ESR Series Dry Vacuum Pump - ESR300WN - EBARA Technologies, Inc.
Sacramento, CA, USA
ESR Series Dry Vacuum Pump
ESR300WN
ESR Series Dry Vacuum Pump ESR300WN
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed.
The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.

Supplier's Site

Technical Specifications

  EBARA Technologies, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number ESR300WN
Product Name ESR Series Dry Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
Features OEM Controller / Control Panel; Vacuum Gauge
Unlock Full Specs
to access all available technical data

Similar Products

VaneGard (VG) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - VGC-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 150 to 99.6 torr (24.0 to 26.0 in Hg vac)
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 95 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 55.86 CFM (95 m³/hr)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LT 0130, 0170, 0220 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Food; Manufacturing; Medical / Laboratory
View Details
Vacuum generator - VADMI-140 - Festo Corporation
Specs
Vacuum Pump Type HighVac; Venturi
Venturi Air Jet
Mounting Any
View Details