EBARA Technologies, Inc. ESA Series Dry Vacuum Pump ESA300W

Description
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.
Description
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.

Suppliers

Company
Product
Description
Supplier Links
ESA Series Dry Vacuum Pump - ESA300W - EBARA Technologies, Inc.
Sacramento, CA, USA
ESA Series Dry Vacuum Pump
ESA300W
ESA Series Dry Vacuum Pump ESA300W
The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed. The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.

The EST Series consists of a two-stage screw design main pump engineered for application in harsh duty processes. The main pump is packaged with a lobe style booster pump for increased pumping speed.
The EST Series covers a wide pumping speed range from 88 to 1765 CFM. EST pumps are designed and manufactured to be the lowest cost of ownership pumps on the market today. The main pump is onstructed of NiResist, a solid cast material known for its superior corrosion resistance.

Supplier's Site

Technical Specifications

  EBARA Technologies, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number ESA300W
Product Name ESA Series Dry Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
Features OEM Controller / Control Panel
Pumping Speed 1060 CFM (1803 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Venturi Vacuum Generator - R-732 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
PowerLift Electric Vacuum -  - Durovac Industrial Vacuums
Durovac Industrial Vacuums
Specs
Vacuum Pump Type HighVac
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0265, 0355, 0425 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details