Souriau Connectors Circular, Industrial - Plastic UTSX7147P

Description
JAM NUT RECEPT NO BACKSHELL LAYOUT 14-7, MALE
Request a Quote
Description
JAM NUT RECEPT NO BACKSHELL LAYOUT 14-7, MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - UTSX7147P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
UTSX7147P
Connectors Circular, Industrial - Plastic UTSX7147P
JAM NUT RECEPT NO BACKSHELL LAYOUT 14-7, MALE

JAM NUT RECEPT NO BACKSHELL LAYOUT 14-7, MALE

Buy Now
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4900
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4900
CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site
Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton - 32AK1872 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton
32AK1872
Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton 32AK1872
CIRCULAR CONN, RCPT, 7POS, CRIMP ROHS COMPLIANT: YES

CIRCULAR CONN, RCPT, 7POS, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UTSX7147P 28AK4900 32AK1872
Product Name Connectors Circular, Industrial - Plastic Circular Conn, Rcpt, 7Pos, Crimp; Product Range Souriau-Sunbank/eaton Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190812 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details